Crydom Corporation Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892DH1200

Description
Win Source Part Number: 1171866-F1892DH1200 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-F1892DH1200 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1171866-F1892DH1200 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-F1892DH1200 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1171866-F1892DH1200 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1171866-F1892DH1200
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1171866-F1892DH1200
Win Source Part Number: 1171866-F1892DH1200 Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: F18 Package: Bulk Standard Package: 5 Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 150 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-F1892DH1200 Product Status: Not For New Designs

Win Source Part Number: 1171866-F1892DH1200
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Series: F18
Package: Bulk
Standard Package: 5
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 150 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 1950A @ 60Hz
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Other Names: 2266-F1892DH1200
Product Status: Not For New Designs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892DH1200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
F1892DH1200
Discrete Semiconductor Products - Thyristors - SCRs - Modules F1892DH1200
MODULE SCR/DIODE 90A 480VAC

MODULE SCR/DIODE 90A 480VAC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1171866-F1892DH1200 F1892DH1200
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B524-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - MAC12M - 925109-MAC12M - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1930N34TOFVTXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 3800 volts
View Details