Texas Instruments Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| 23-mm LF Glass-Encapsulated Transponder R/O, EN 14803 Numbering 0-RFIDT | |
| 23-mm Low-Frequency Glass-Encapsulated Transponder R/O 0-RFIDT -25 to 70 | |
| 315-915 MHz ISM Band RF Transmitter 24-TSSOP -40 to 85 | |
| 32-mm LF Glass Encapsulated Transponder, RO 0-RFIDT -25 to 70 | |
| 32-mm LF Glass-Encapsulated Transponder R/O, EN 14803 Numbering 0-RFIDT -25 to 70 | |
| ADSL Chipset 208-QFP | |
| Controller Entry Device With Integrated DST80 Auth, EEPROM, LF Immobilizer IF 30-TSSOP | |
| Controller Remote Access Identification Device 30-TSSOP | |
| Digital Signal Transponder With DST80 Authentication, EEPROM, and LF Immobilizer 0-RFIDP | |
| ISDN S/T Interface Device 20-PLCC | |
| LF Reader IC 16-SOIC -40 to 105 | |
| Multi-Protocol Fully Integrated 13.56-MHz RFID Writer/Reader IC 32-VQFN | |
| Multi-Protocol Fully Integrated 13.56-MHz RFID/NFC Transceiver IC 32-VQFN | |
| Multi-Standard Fully Integrated 13.56-MHz RFID AFE and Data Framing Reader System 32-VQFN -40 to 110 | |
| Octal Adaptive Differential PCM Processor 28-PLCC -40 to 85 | |
| Passive Low Frequency Interface Device (PaLFI) With EEPROM and 134.2 kHz Transponder Interface 16-QFN -40 to 85 | |
| Quad-port Central Office Transceiver for the TNETD4000C ADSL Chipset 384-FCBGA | |
| Remote Terminal Universal Digital Interface for the TNETD4000R ADSL Chipset 256-BGA MICROSTAR | |
| Single-Chip RF Transceiver 48-LQFP -20 to 70 | |
| Single-Chip RF Transceiver 48-LQFP -40 to 85 | |
| Single-Chip RF Transceiver 48-LQFP | |
| Single-Chip RF Transmitter 24-TSSOP -20 to 60 | |
| Single-Chip RF Transmitter 24-TSSOP 0 to 70 | |
| Single-Chip RF Transmitter 24-TSSOP | |
| TMS320TCI100 Fixed-Point Digital Signal Processor | |
| TMS320TCI6482 Fixed-Point Digital Signal Processor | |
| TNETD4200 Quad-port Central Office Transceiver for the TNETD4000C ADSL Chipset | |
| TNETW1100B Medium-Access Controller (MAC) and Baseband Processor For Spread-Spectrum WLAN | |
| TRF7962A Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN | |
| TRF7963A Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN | |
| TRF7964A Multi Protocol Fully Integrated 13.56-MHz RFID Reader/Writer IC 32-VQFN | |
| TRPGP40TGC 12-mm Low-Frequency Glass-Encapsulated Transponder CCT | |
| TRPGR30ATGC 12-mm Low-Frequency Glass-Encapsulated Transponder, Read Only 0-RFIDT | |
| TRPGR30TGC 12-mm Low-Frequency Glass-Encapsulated Transponder, Read Only | |
| Wireless 27MHz Dual receiver 28-TSSOP -40 to 85 |
| << Prev | Next >> |