Texas Instruments Interface - Drivers, Receivers, Transceivers TLIN24413DMTRQ1

Description
IC TRANSCEIVER FULL 1/1 14VSON
Datasheet
Description
IC TRANSCEIVER FULL 1/1 14VSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TLIN24413DMTRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TLIN24413DMTRQ1
Interface - Drivers, Receivers, Transceivers TLIN24413DMTRQ1
IC TRANSCEIVER FULL 1/1 14VSON

IC TRANSCEIVER FULL 1/1 14VSON

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TLIN24413DMTRQ1
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-CAAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Butler Matrix KBM9240300 - KBM9240300 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 24000 to 30000 MHz
View Details
Modems - ICs and Modules - SI2435-B-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details