Texas Instruments RF Amplifiers TRF37D73IDSGT

Description
IC RF AMP 1MHZ-6GHZ 8WSON
Datasheet
Description
IC RF AMP 1MHZ-6GHZ 8WSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TRF37D73IDSGT - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
TRF37D73IDSGT
RF Amplifiers TRF37D73IDSGT
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TRF37D73IDSGT
Product Name RF Amplifiers
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF9161-LACA-R7CT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2200 MHz
Data Rate 8000 kbps
View Details
KBMPS240725 - KBMPS240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
Modems - ICs and Modules - SI2456-FT-ND - DigiKey
Specs
Data Rate 56 kbps
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details