Texas Instruments High-Performance Analog TRF6900A Single-Chip RF Transceiver TRF6900APT

Description
Single-Chip RF Transceiver 48-LQFP -20 to 70
Request a Quote Datasheet
Description
Single-Chip RF Transceiver 48-LQFP -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRF6900A Single-Chip RF Transceiver - TRF6900APT - Texas Instruments
Dallas, TX, United States
TRF6900A Single-Chip RF Transceiver
TRF6900APT
TRF6900A Single-Chip RF Transceiver TRF6900APT
Single-Chip RF Transceiver 48-LQFP -20 to 70

Single-Chip RF Transceiver 48-LQFP -20 to 70

Buy Now Datasheet
RF Transceiver ICs - 296-11058-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-11058-ND
RF Transceiver ICs 296-11058-ND
IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 48-LQFP

IC RF TxRx Only General ISM < 1GHz 850MHz ~ 950MHz 48-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number TRF6900APT 296-11058-ND
Product Name TRF6900A Single-Chip RF Transceiver RF Transceiver ICs
Device Type Transceiver Transceiver
Features RoHS
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 850 to 950 MHz
Data Rate 100 kbps
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - TDA5200XUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Receiver
Operating Frequency 433 to 868 MHz
Bias Current 4.8 mA
View Details
2 suppliers
Telecom - 336-5513-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
Interface - Drivers, Receivers, Transceivers - 32R2212RV-4CV - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
GPS Antennas - 1248713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details