Texas Instruments Interface - Drivers, Receivers, Transceivers TLIN1029DQ1

Description
IC TRANSCEIVER 1/1 8SOIC
Datasheet
Description
IC TRANSCEIVER 1/1 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TLIN1029DQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TLIN1029DQ1
Interface - Drivers, Receivers, Transceivers TLIN1029DQ1
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TLIN1029DQ1
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM180400 - RFM180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Modems - ICs and Modules - SI3016-FS-ND - DigiKey
Specs
Interface Serial
Supply Voltage 3.3V; 3.6V; 5V
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
RF Transceiver ICs - 4823-NRF52832-QFAB-G-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details