Texas Instruments RF Amplifiers TRF37C73IDSGR

Description
IC RF AMP 1MHZ-6GHZ 8WSON
Datasheet
Description
IC RF AMP 1MHZ-6GHZ 8WSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TRF37C73IDSGR - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
TRF37C73IDSGR
RF Amplifiers TRF37C73IDSGR
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TRF37C73IDSGR
Product Name RF Amplifiers
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51822-QFAC-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
Interface - Drivers, Receivers, Transceivers - 4028BDC - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - 863-SI47957A2GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 108 MHz
View Details