Texas Instruments High-Performance Analog TRF5901 Single-Chip RF Transceiver TRF5901PTR

Description
Single-Chip RF Transceiver 48-LQFP -40 to 85
Request a Quote Datasheet
Description
Single-Chip RF Transceiver 48-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRF5901 Single-Chip RF Transceiver - TRF5901PTR - Texas Instruments
Dallas, TX, United States
TRF5901 Single-Chip RF Transceiver
TRF5901PTR
TRF5901 Single-Chip RF Transceiver TRF5901PTR
Single-Chip RF Transceiver 48-LQFP -40 to 85

Single-Chip RF Transceiver 48-LQFP -40 to 85

Buy Now Datasheet
RF Transceiver ICs - 296-14059-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
296-14059-2-ND
RF Transceiver ICs 296-14059-2-ND
IC RF TxRx Only General ISM < 1GHz 902MHz ~ 928MHz 48-LQFP

IC RF TxRx Only General ISM < 1GHz 902MHz ~ 928MHz 48-LQFP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number TRF5901PTR 296-14059-2-ND
Product Name TRF5901 Single-Chip RF Transceiver RF Transceiver ICs
Device Type Transceiver Transceiver
Operating Frequency 902 to 928 MHz
Data Rate 100 kbps
Bias Current 28 mA
Unlock Full Specs
to access all available technical data

Similar Products

GPS Antennas - 278062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
Integrated Circuits (ICs) - Receivers & Transceivers - 74ALVC164245DGGR - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 2.3V~3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - 4823-NRF52810-CAAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Receivers - 863-SI47942A0GE1GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 168 to 240 MHz
View Details