Texas Instruments High-Performance Analog TRF7900A Wireless 27MHz Dual receiver TRF7900APWR

Description
Wireless 27MHz Dual receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
Wireless 27MHz Dual receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRF7900A Wireless 27MHz Dual receiver - TRF7900APWR - Texas Instruments
Dallas, TX, United States
TRF7900A Wireless 27MHz Dual receiver
TRF7900APWR
TRF7900A Wireless 27MHz Dual receiver TRF7900APWR
Wireless 27MHz Dual receiver 28-TSSOP -40 to 85

Wireless 27MHz Dual receiver 28-TSSOP -40 to 85

Buy Now Datasheet
RF Receivers - TRF7900APWR-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
TRF7900APWR-ND
RF Receivers TRF7900APWR-ND
- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP

- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number TRF7900APWR TRF7900APWR-ND
Product Name TRF7900A Wireless 27MHz Dual receiver RF Receivers
Device Type Receiver Receiver
Operating Frequency 27 MHz
Data Rate 5 kbps
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 2672997P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF54L05-QGAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Data Rate 4000 kbps
View Details
RF Receivers - SI4765-A50-AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 64 to 108 MHz
Bias Current 130 mA
View Details