Texas Instruments RF Amplifiers TRF37B73IDSGT

Description
IC RF AMP 1MHZ-6GHZ 8WSON
Datasheet
Description
IC RF AMP 1MHZ-6GHZ 8WSON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TRF37B73IDSGT - ODG (Origin Data Global)
Shenzhen, China
RF Amplifiers
TRF37B73IDSGT
RF Amplifiers TRF37B73IDSGT
IC RF AMP 1MHZ-6GHZ 8WSON

IC RF AMP 1MHZ-6GHZ 8WSON

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Network and Communication Chips
Product Number TRF37B73IDSGT
Product Name RF Amplifiers
Supply Voltage Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Receivers - SI4734-C40-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.1530 to 108 MHz
Bias Current 19.9 mA
View Details
KBMPS014265 - KBMPS014265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1400 to 26500 MHz
View Details
RF Transceiver ICs - 4823-NRF24LE1-F16Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details