Texas Instruments Interface - Drivers, Receivers, Transceivers TLIN2029DRQ1

Description
IC TRANSCEIVER 1/1 8SOIC
Datasheet
Description
IC TRANSCEIVER 1/1 8SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - TLIN2029DRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
TLIN2029DRQ1
Interface - Drivers, Receivers, Transceivers TLIN2029DRQ1
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number TLIN2029DRQ1
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM005070 - RFM005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Telecom - SI3211-E-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF51822-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 1248695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details