The TLK2201RCPR is a gigabit Ethernet transceiver designed for high-speed, full-duplex point-to-point data transmission. It supports data rates from 1.0 Gbps to 1.6 Gbps and operates with a low power consumption of less than 200 mW at 1.25 Gbps. The device is compliant with the IEEE 802.3 Gigabit Ethernet specification and features a single monolithic PLL design, making it suitable for various applications including copper cables and fiber-optic media. This transceiver supports both a 10-bit interface and a reduced 5-bit DDR (Double Data Rate) interface, allowing for flexible integration into different systems. It operates with a 2.5-V supply voltage and is 3.3-V tolerant on LVTTL inputs. The TLK2201RCPR is housed in a thermally enhanced 64-pin VQFP PowerPAD package, which simplifies thermal management without requiring external filter capacitors. The device is characterized for operation from 0°C to 70°C and includes built-in test capabilities such as loopback and PRBS generation for self-testing. It is also designed to be hot-plug capable, ensuring ease of integration into existing systems.
IC TRANSCEIVER FULL 1/1 64HVQFP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | TLK2201RCPR |
| Product Name | Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver |