Texas Instruments High-Performance Analog TRF7900A Wireless 27MHz Dual receiver TRF7900APW

Description
Wireless 27MHz Dual receiver 28-TSSOP -40 to 85
Request a Quote Datasheet
Description
Wireless 27MHz Dual receiver 28-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRF7900A Wireless 27MHz Dual receiver - TRF7900APW - Texas Instruments
Dallas, TX, United States
TRF7900A Wireless 27MHz Dual receiver
TRF7900APW
TRF7900A Wireless 27MHz Dual receiver TRF7900APW
Wireless 27MHz Dual receiver 28-TSSOP -40 to 85

Wireless 27MHz Dual receiver 28-TSSOP -40 to 85

Buy Now Datasheet
RF Receivers - 296-19301-5-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
296-19301-5-ND
RF Receivers 296-19301-5-ND
- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP

- RF Receiver FM, FSK 27MHz -102dBm 5kbps PCB, Surface Mount 28-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Network and Communication Chips Network and Communication Chips
Product Number TRF7900APW 296-19301-5-ND
Product Name TRF7900A Wireless 27MHz Dual receiver RF Receivers
Device Type Receiver Receiver
Operating Frequency 27 MHz
Data Rate 5 kbps
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 55500EFD/BZA - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
RF Receivers - SI4752-A10-AMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Operating Frequency 13.56 MHz
View Details