Texas Instruments RF Modulators TRF3705IRGER

Description
RF MODULATOR 300MHZ-4GHZ 24VFQFN
Datasheet
Description
RF MODULATOR 300MHZ-4GHZ 24VFQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - TRF3705IRGER - ODG (Origin Data Global)
Shenzhen, China
RF Modulators
TRF3705IRGER
RF Modulators TRF3705IRGER
RF MODULATOR 300MHZ-4GHZ 24VFQFN

RF MODULATOR 300MHZ-4GHZ 24VFQFN

Supplier's Site Datasheet
RF and Wireless - RF Modulators - TRF3705IRGER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Modulators
TRF3705IRGER
RF and Wireless - RF Modulators TRF3705IRGER
RF MODULATOR 300MHZ-4GHZ 24VFQFN

RF MODULATOR 300MHZ-4GHZ 24VFQFN

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Network and Communication Chips Network and Communication Chips
Product Number TRF3705IRGER TRF3705IRGER
Product Name RF Modulators RF and Wireless - RF Modulators
Supply Voltage Other; 3.15V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - SI4739-B20-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 163 MHz
Bias Current 19.9 mA
View Details