50934 -- 2" BOBCAT MINI ABRASIVE FLAP DISC, FLAT (TY27), TYPE S MOUNT, 60Z
Weiler Abrasives
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 60Z
50934
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Suppliers
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 60Z
50934
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
- Used on right angle air die grinders for smooth grinding and enhanced conformability
- Small size allows access to confined areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
50934 |
|
Product Name
|
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 60Z |
|
Applications & Materials Abraded
|
Grinding
|
|
Features
|
DiscRoll
|
|
Outer / OD
|
2.00 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Outer / OD
4.92 inch (125 mm)
Type
Aluminum Oxide; Aluminium Oxide
Grit Size
10 # or Microns
View Details
Applications & Materials Abraded
Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD
4.50 inch (114 mm)
Type
Silicon Carbide
View Details
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
5.00 inch (127 mm)
Bore / Shank
0.500 inch (12.7 mm)
View Details
Disc / Backing Type
Film; Superabrasive (optional feature)
Applications & Materials Abraded
Electronics; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Photonics and Electronics Components
Mounting
Handheld (optional feature); PSA or Adhesive (optional feature)
View Details