Weiler Abrasives 3" Ceramic Blending Disc, 36C, TYPE R 60175

Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Ceramic Blending Disc, 36C, TYPE R
60175
3" Ceramic Blending Disc, 36C, TYPE R 60175
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Type R back-up pads
  • For use on right angle air tools
  • Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals
  • Type R Style
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60175
Product Name 3" Ceramic Blending Disc, 36C, TYPE R
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Disc - 08834162584 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Wheels - 1895752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.36 inch (60 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Floor Sanding Discs - X1568 - Flexovit USA, Inc.
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Floors
Outer / OD 16.00 inch (406 mm)
Bore / Shank 2.000 inch (50.8 mm)
View Details
Flexible Grinding Wheels - FLEXCUT™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Metalworking
Outer / OD 3.00 to 7.00 inch (76.2 to 178 mm)
Bore / Shank 0.375 to 0.875 inch (9.52 to 22.22 mm)
View Details