Weiler Abrasives 4-1/2" Tiger Disc Abrasive Flap Disc, Conical (TY29), Aluminum Backing, 80Z, 7/8" Arbor Hole 50515

Description
Aluminum backing provides rigid support for maximum aggression and is recyclable. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
Aluminum backing provides rigid support for maximum aggression and is recyclable. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Disc Abrasive Flap Disc, Conical (TY29), Aluminum Backing, 80Z, 7/8" Arbor Hole
50515
4-1/2" Tiger Disc Abrasive Flap Disc, Conical (TY29), Aluminum Backing, 80Z, 7/8" Arbor Hole 50515
Aluminum backing provides rigid support for maximum aggression and is recyclable. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Contaminant-free (contains less than 0.1% Fe, S, Cl). 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Aluminum backing provides rigid support for maximum aggression and is recyclable.
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50515
Product Name 4-1/2" Tiger Disc Abrasive Flap Disc, Conical (TY29), Aluminum Backing, 80Z, 7/8" Arbor Hole
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 29 - 66254461155 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Wheels - 1895754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 3.15 inch (80 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
3M ™ Lapping Film Discs - AO5XN.05263X - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details