Weiler Abrasives 7" Wolverine Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 60Z, 5/8"-11 UNC Nut 31369

Description
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.
Datasheet
Description
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" Wolverine Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 60Z, 5/8"-11 UNC Nut
31369
7" Wolverine Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 60Z, 5/8"-11 UNC Nut 31369
High cut rate and consistent performance at a good value. Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Phenolic backing prevents scratching of the workpiece. Best on steel, cast iron and general use.
  • High cut rate and consistent performance at a good value.
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on steel, cast iron and general use.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 31369
Product Name 7" Wolverine Abrasive Flap Disc, Conical (TY29), Phenolic Backing, 60Z, 5/8"-11 UNC Nut
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Disc - 66254441300 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting QuickChange
View Details
Abrasive Discs - 1849844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.53 inch (115 mm)
Type Zirconium dioxide
Grit Size 120 # or Microns
View Details
Floor Sanding Discs - X1553 - Flexovit USA, Inc.
Specs
Applications & Materials Abraded Coarse Grit / Material Removal / Rough Finishing; Floors
Outer / OD 15.00 inch (381 mm)
Bore / Shank 2.000 inch (50.8 mm)
View Details
Sanding Discs for Woodworking - RKJFO - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Cloth; JF Weight Cloth
Type Aluminum Oxide
Grit Size 60 to 400 # or Microns
View Details