Weiler Abrasives 3" Ceramic Blending Disc, 120C, TYPE R 60178

Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Ceramic Blending Disc, 120C, TYPE R
60178
3" Ceramic Blending Disc, 120C, TYPE R 60178
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Type R back-up pads
  • For use on right angle air tools
  • Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals
  • Type R Style
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60178
Product Name 3" Ceramic Blending Disc, 120C, TYPE R
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.50 inch (38 mm)
Type Zirconium
Grit Size 100 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 08834161710 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
EB Diamond Disc - EB4007830 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Outer / OD 4.00 inch (102 mm)
View Details
Resin Fiber Disc - 742075-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details