Weiler Abrasives 4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 7/8" Arbor Hole 50132

Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet
Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 7/8" Arbor Hole
50132
4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 7/8" Arbor Hole 50132
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
  • Top coated for cool grinding, protecting high-value parts from heat discoloration.
  • Prevents loading on soft alloys like aluminum.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • High density flap design is conformable to irregular surfaces.
  • Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain.
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50132
Product Name 4-1/2 Tiger Ceramic High Density (TY27) Abrasive, 80C, 7/8" Arbor Hole
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1849235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.875 inch (22.23 mm)
Type Aluminium oxide
View Details
Norton Gold Reserve AO Coarse Grit Paper H&L File Strip - 63642506237 - Norton Abrasives
Specs
Disc / Backing Type Paper
Applications & Materials Abraded Dry Grinding or Sanding
Mounting HookLoop
View Details
Abrasive Discs - 1887140 - RS Components, Ltd.
Specs
Outer / OD 11.81 inch (300 mm)
Type Aluminium oxide
Grit Size 80 # or Microns
View Details
Sanding Discs for Automotive & Marine - RKEO - Uneeda Enterprizes, Inc.
Specs
Disc / Backing Type Paper; E Weight Paper
Type Aluminum Oxide
Grit Size 40 to 240 # or Microns
View Details