Weiler Abrasives 6" Tiger Paw Abrasive Flap Disc, Angled (TY29), Phenolic Backing, 60Z, 7/8" Arbor Hole 51176

Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Tiger Paw Abrasive Flap Disc, Angled (TY29), Phenolic Backing, 60Z, 7/8" Arbor Hole
51176
6" Tiger Paw Abrasive Flap Disc, Angled (TY29), Phenolic Backing, 60Z, 7/8" Arbor Hole 51176
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Designed for the user looking for aggressive stock removal.
  • High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces.
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 51176
Product Name 6" Tiger Paw Abrasive Flap Disc, Angled (TY29), Phenolic Backing, 60Z, 7/8" Arbor Hole
Applications & Materials Abraded Grinding
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit Ceramic Alumina Plus CA Coarse TR (Type III) Quick-Change Cloth Disc - 08834163407 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Abrasive Wheel with Proprietary Cyclone™ Technology Grain Blend - ERGOFLEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details