50956 -- 2" BOBCAT MINI ABRASIVE FLAP DISC, FLAT (TY27), TYPE R MOUNT, 36Z
Weiler Abrasives
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type R Mount, 36Z
50956
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Suppliers
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type R Mount, 36Z
50956
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
- Used on right angle air die grinders for smooth grinding and enhanced conformability
- Small size allows access to confined areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
50956 |
|
Product Name
|
2" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type R Mount, 36Z |
|
Applications & Materials Abraded
|
Grinding
|
|
Features
|
DiscRoll
|
|
Outer / OD
|
2.00 inch (50.8 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Outer / OD
5.91 inch (150 mm)
Type
Aluminum Oxide; Aluminium Oxide
Grit Size
10 # or Microns
View Details
Disc / Backing Type
Foam
Applications & Materials Abraded
Dry Grinding or Sanding; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Mounting
HookLoop
View Details
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
7.00 inch (178 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Disc / Backing Type
Paper
Applications & Materials Abraded
Blending & Intermediate Cutting (optional feature); Finishing and Deburring (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits) (optional feature); Planarization of Metallographic Specimens
Mounting
PSA or Adhesive
View Details