Weiler Abrasives 3" Trim-Kut Grinding Disc, 120AO 59315

Description
Ideal for light grinding and blending applications on a variety of materials Abrasive grains are fused directly onto a wearable polymer backing, resulting in a disc that requires no back-up pad Designed for use on right angle air die grinders Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
Datasheet
Description
Ideal for light grinding and blending applications on a variety of materials Abrasive grains are fused directly onto a wearable polymer backing, resulting in a disc that requires no back-up pad Designed for use on right angle air die grinders Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Trim-Kut Grinding Disc, 120AO
59315
3" Trim-Kut Grinding Disc, 120AO 59315
Ideal for light grinding and blending applications on a variety of materials Abrasive grains are fused directly onto a wearable polymer backing, resulting in a disc that requires no back-up pad Designed for use on right angle air die grinders Ideal for Light Grinding and Blending Applications on a Variety of Materials Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad Designed for Use on Right Angle Air Die Grinders
  • Ideal for light grinding and blending applications on a variety of materials
  • Abrasive grains are fused directly onto a wearable polymer backing, resulting in a disc that requires no back-up pad
  • Designed for use on right angle air die grinders
  • Ideal for Light Grinding and Blending Applications on a Variety of Materials
  • Abrasive Grains are Fused Directly Onto a Wearable Polymer Backing, Resulting in a Disc That Requires No Back-Up Pad
  • Designed for Use on Right Angle Air Die Grinders
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 59315
Product Name 3" Trim-Kut Grinding Disc, 120AO
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton SG Blaze Flexible Speed-Lok TS - 63642595464 - Norton Abrasives
Specs
Disc / Backing Type Cloth; 1-Ply Flex Poly
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting QuickChange; Female Quick Change
View Details
Resin Fiber Disc - 742110-4 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
4
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 4.00 inch (102 mm)
View Details