Weiler Abrasives 2" Ceramic Blending Disc, 36C, TYPE R 60170

Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Ceramic Blending Disc, 36C, TYPE R
60170
2" Ceramic Blending Disc, 36C, TYPE R 60170
Compatible with Type R back-up pads For use on right angle air tools Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum Type R Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Type R back-up pads
  • For use on right angle air tools
  • Cool, fast cutting action stainless steel, high-nickel alloys, armored steel, tool steel, inconel, and other hard-to-grind metals and aluminum
  • Type R Style
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60170
Product Name 2" Ceramic Blending Disc, 36C, TYPE R
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire R884 Flap Disc Type 29 - 66254461183 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Finishing and Deburring; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting Bore or Center Mount
View Details
Abrasive Discs - 2794924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Machine Polishing Discs - F1-010705D - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 4.00 inch (102 mm)
Type Aluminum Oxide
View Details
Quick-Change Sanding Disc - COOLCUT XX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Metalworking; Sanding
Mounting QuickChange
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details