Weiler Abrasives 5" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 7/8" Arbor Hole 51195

Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
Description
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.

Suppliers

Company
Product
Description
Supplier Links
5
Cresco, PA, United States
5" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 7/8" Arbor Hole
51195
5" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 7/8" Arbor Hole 51195
Designed for the user looking for aggressive stock removal. High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel. Contaminant-free (contains less than 0.1% Fe, S, Cl). High density flap design is conformable to irregular surfaces. 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts. Phenolic backing prevents scratching of the workpiece. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • Designed for the user looking for aggressive stock removal.
  • High performance 100% zirconia alumina grain is ideal for heavy duty applications on steel and stainless steel.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • High density flap design is conformable to irregular surfaces.
  • 7/8" open or plain arbor offers a cost-effective mounting option when using adapting nuts.
  • Phenolic backing prevents scratching of the workpiece.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 51195
Product Name 5" Tiger Paw Super High Density Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 7/8" Arbor Hole
Applications & Materials Abraded Grinding
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 179905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 2.95 inch (75 mm)
Type Silicon Carbide; Silicon Carbide
Grit Size 5 # or Microns
View Details
Merit AO Coarse TR (Type III) Quick-Change Cloth Disc - 08834164494 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
2
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
View Details