Weiler Abrasives 2" Blending Disc, Metal Hub Style, 36Z 60378

Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Blending Disc, Metal Hub Style, 36Z
60378
2" Blending Disc, Metal Hub Style, 36Z 60378
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Metal Hub Style
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60378
Product Name 2" Blending Disc, Metal Hub Style, 36Z
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.50 inch (38 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 100 # or Microns
View Details
Merit Surface Prep Course Surface Conditioning Disc - 05539562621 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details
5
Specs
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 5.00 inch (127 mm)
View Details