Weiler Abrasives 2" Ceramic Blending Disc, 80C, TYPE S 60152

Description
Compatible with Type S back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type S Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Type S back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type S Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Ceramic Blending Disc, 80C, TYPE S
60152
2" Ceramic Blending Disc, 80C, TYPE S 60152
Compatible with Type S back-up pads For use on right angle air tools Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals Type S Style Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Type S back-up pads
  • For use on right angle air tools
  • Cool, fast cutting action on aluminum, stainless steel and other hard-to-grind metals
  • Type S Style
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60152
Product Name 2" Ceramic Blending Disc, 80C, TYPE S
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 2.00 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 8.86 inch (225 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Surface Prep Very Fine Surface Conditioning Disc - 08834162588 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Metalworking; MRO / Welding; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Portable Grinder or Handheld
Mounting HookLoop
View Details
Abrasive Wheel with Proprietary Cyclone™ Technology Grain Blend - ERGOFLEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Discs For Metallographic Uses -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Dry Grinding or Sanding
Outer / OD 1.00 to 8.00 inch (25.4 to 203 mm)
Type Silicon Carbide
View Details