Weiler Abrasives 7" Big Cat Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 5/8"-11 UNC Nut 50843

Description
A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish. Flap design results in 30-40 percent longer life than standard flap discs. Thicker phenolic back provides more stability for the thicker cloth configuration. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish. Flap design results in 30-40 percent longer life than standard flap discs. Thicker phenolic back provides more stability for the thicker cloth configuration. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7
Cresco, PA, United States
7" Big Cat Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 5/8"-11 UNC Nut
50843
7" Big Cat Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 5/8"-11 UNC Nut 50843
A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish. Flap design results in 30-40 percent longer life than standard flap discs. Thicker phenolic back provides more stability for the thicker cloth configuration. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish.
  • Flap design results in 30-40 percent longer life than standard flap discs.
  • Thicker phenolic back provides more stability for the thicker cloth configuration.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50843
Product Name 7" Big Cat Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 5/8"-11 UNC Nut
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 7.00 inch (178 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Masonry C Type 01/41 Circular Saw Cut-Off Wheel - 07660789070 - 07660789070 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 8.00 inch (203 mm)
Type Silicon Carbide
View Details
Abrasive Discs - 2819080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Metal
Grit Size 36 # or Microns
View Details
3M ™ Polishing Film Discs - FCO-0.55XN598PSA - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Applications & Materials Abraded Flock
Mounting PSA or Adhesive
Outer / OD 5.00 inch (127 mm)
View Details
Surface Conditioning Discs - QUICK-STEP BLENDEX™ - Walter Surface Technologies
Specs
Applications & Materials Abraded Cleaning and Surface Prep; Finishing and Deburring; Metalworking
Outer / OD 4.50 to 7.00 inch (114 to 178 mm)
View Details