50962 -- 3" BOBCAT MINI ABRASIVE FLAP DISC, FLAT (TY27), TYPE R MOUNT, 40Z
Weiler Abrasives
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type R Mount, 40Z
50962
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Suppliers
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type R Mount, 40Z
50962
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
- Used on right angle air die grinders for smooth grinding and enhanced conformability
- Small size allows access to confined areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
50962 |
|
Product Name
|
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type R Mount, 40Z |
|
Applications & Materials Abraded
|
Grinding;Finishing
|
|
Features
|
DiscRoll
|
|
Outer / OD
|
3.00 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Outer / OD
1.97 inch (50 mm)
Bore / Shank
0.394 inch (10 mm)
View Details
Disc / Backing Type
Cloth
Applications & Materials Abraded
Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting
QuickChange
View Details
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.00 inch (102 mm)
Bore / Shank
0.625 inch (15.87 mm)
View Details
Disc / Backing Type
Cloth; Nonwoven (optional feature)
Applications & Materials Abraded
Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting
PSA or Adhesive
View Details