Weiler Abrasives 3" Tiger Aluminum Blending Disc, 80AO, TYPE S 59876

Description
Specially formulated for superior grinding performance on aluminum Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs Tiger Aluminum blending discs resist loading when grinding aluminum, ensuring constant grain contact with the work surface Compatible with Type S back-up pads Ready to grind out of the box. Requires no additional treatment to disc or work surface. No cleanup required. Go directly from grind to finish.
Datasheet
Description
Specially formulated for superior grinding performance on aluminum Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs Tiger Aluminum blending discs resist loading when grinding aluminum, ensuring constant grain contact with the work surface Compatible with Type S back-up pads Ready to grind out of the box. Requires no additional treatment to disc or work surface. No cleanup required. Go directly from grind to finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Tiger Aluminum Blending Disc, 80AO, TYPE S
59876
3" Tiger Aluminum Blending Disc, 80AO, TYPE S 59876
Specially formulated for superior grinding performance on aluminum Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs Tiger Aluminum blending discs resist loading when grinding aluminum, ensuring constant grain contact with the work surface Compatible with Type S back-up pads Ready to grind out of the box. Requires no additional treatment to disc or work surface. No cleanup required. Go directly from grind to finish.
  • Specially formulated for superior grinding performance on aluminum
  • Resist loading, ensure higher cut rates, prolong disc life and achieve superior finish compared to conventional sanding/grinding discs
  • Tiger Aluminum blending discs resist loading when grinding aluminum, ensuring constant grain contact with the work surface
  • Compatible with Type S back-up pads
  • Ready to grind out of the box. Requires no additional treatment to disc or work surface.
  • No cleanup required. Go directly from grind to finish.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 59876
Product Name 3" Tiger Aluminum Blending Disc, 80AO, TYPE S
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Merit Zirc Plus ZA Coarse TR (Type III) Quick-Change Cloth Disc - 08834167104 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Finishing Discs - BLENDEX U™ Cup Discs - Walter Surface Technologies
Specs
Applications & Materials Abraded Finishing and Deburring; Metalworking
Outer / OD 4.50 to 5.00 inch (114 to 127 mm)
Bore / Shank 0.625 inch (15.87 mm)
View Details
Conventional Abrasive Polishing Pads -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Applications & Materials Abraded Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits)
Outer / OD 12.00 to 24.00 inch (305 to 610 mm)
Type Pellon, Politex Supreme, Kernet ASF, Kernet ASFL, Polyurethane, Suba IV
View Details