Weiler Abrasives 4-1/2" Big Cat Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 5/8"-11 UNC Nut 50808

Description
A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish. Flap design results in 30-40 percent longer life than standard flap discs. Thicker phenolic back provides more stability for the thicker cloth configuration. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet
Description
A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish. Flap design results in 30-40 percent longer life than standard flap discs. Thicker phenolic back provides more stability for the thicker cloth configuration. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on carbon steel, structural steel, stainless steel, and cast iron.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Big Cat Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 5/8"-11 UNC Nut
50808
4-1/2" Big Cat Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 5/8"-11 UNC Nut 50808
A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish. Flap design results in 30-40 percent longer life than standard flap discs. Thicker phenolic back provides more stability for the thicker cloth configuration. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on carbon steel, structural steel, stainless steel, and cast iron.
  • A thicker disc with larger flaps which conforms to curved and irregulars surfaces, resulting in a consistent finish.
  • Flap design results in 30-40 percent longer life than standard flap discs.
  • Thicker phenolic back provides more stability for the thicker cloth configuration.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best on carbon steel, structural steel, stainless steel, and cast iron.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50808
Product Name 4-1/2" Big Cat Abrasive Flap Disc, Flat (TY27), Phenolic Backing, 40Z, 5/8"-11 UNC Nut
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2794923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminum Oxide; Aluminium Oxide
Grit Size 10 # or Microns
View Details
Merit fx AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834168431 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Resin Fiber Disc - 742071-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Abrasive Microfinishing Films -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Film; Superabrasive (optional feature)
Applications & Materials Abraded Electronics; Finishing and Deburring; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Optical Fibers, Precision Mechanical Parts
Type Aluminum Oxide (optional feature); Silicon Carbide (optional feature); Ceramic (optional feature); Diamond (optional feature)
View Details