Weiler Abrasives 4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Back,36C, 5/8"-11 UNC Nut 50104

Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet
Description
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Back,36C, 5/8"-11 UNC Nut
50104
4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Back,36C, 5/8"-11 UNC Nut 50104
Top coated for cool grinding, protecting high-value parts from heat discoloration. Prevents loading on soft alloys like aluminum. Contaminant-free (contains less than 0.1% Fe, S, Cl). Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces. Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up. Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
  • Top coated for cool grinding, protecting high-value parts from heat discoloration.
  • Prevents loading on soft alloys like aluminum.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Conical disc shape maximizes surface contact for aggressive stock removal on flat surfaces.
  • Ceramic alumina (CA) grains are self-sharpening micro-fracturing crystals that expose sharp edges, maintaining a high cut-rate for the life of the grain.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Best on steel, stainless steel, aluminum, and other hard-to-grind metals.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50104
Product Name 4-1/2" Tiger Ceramic Abrasive Flap Disc, Conical (TY29), Phenolic Back,36C, 5/8"-11 UNC Nut
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 2795156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 4.92 inch (125 mm)
Type Ceramic; Ceramic
Grit Size 10 # or Microns
View Details
Norton SG Blaze R980 PSA Cloth Discs - 66254416176 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Cleaning and Surface Prep; Dry Grinding or Sanding; Finishing and Deburring; Metalworking; MRO / Welding; Hard-to-grind steels, alloys
Mounting PSA or Adhesive
View Details
Resin Fiber Disc - 742108-B - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 5.00 inch (127 mm)
Bore / Shank 0.500 inch (12.7 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details