Weiler Abrasives 3" Blending Disc, Metal Hub Style, 80Z 60395

Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet
Description
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Blending Disc, Metal Hub Style, 80Z
60395
3" Blending Disc, Metal Hub Style, 80Z 60395
Compatible with Norton Speed-Lok® TS back-up pads Ideal for a wide range of light fabrication, repair and maintenance applications For use on right angle air tools Metal Hub Style Compatible with Norton Speed-Lok® TS back-up pads Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a wide range of light fabrication, repair and maintenance applications
  • For use on right angle air tools
  • Metal Hub Style
  • Compatible with Norton Speed-Lok® TS back-up pads
  • Ideal for a Wide Range of Light Fabrication, Repair and Maintenance Applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 60395
Product Name 3" Blending Disc, Metal Hub Style, 80Z
Applications & Materials Abraded Grinding
Features DiscRoll
Outer / OD 3.00 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Wheels - 1895744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.57 inch (40 mm)
Type Aluminium oxide
Grit Size 60 # or Microns
View Details
Merit AO Coarse TS (Type II) Quick-Change Cloth Disc - 08834166881 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting QuickChange
View Details
EB Diamond Disc - EB7007860 - CS UNITEC
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking
Mounting Handheld
Outer / OD 7.00 inch (178 mm)
View Details