50912 -- 3" BOBCAT MINI ABRASIVE FLAP DISC, FLAT (TY27), TYPE S MOUNT, 36Z
Weiler Abrasives
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 36Z
50912
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Description
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
Datasheet
Suppliers
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 36Z
50912
Used on right angle air die grinders for smooth grinding and enhanced conformability
Small size allows access to confined areas
- Used on right angle air die grinders for smooth grinding and enhanced conformability
- Small size allows access to confined areas
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Abrasive Discs |
|
Product Number
|
50912 |
|
Product Name
|
3" BobCat Mini Abrasive Flap Disc, Flat (TY27), Type S Mount, 36Z |
|
Applications & Materials Abraded
|
Grinding
|
|
Features
|
DiscRoll
|
|
Outer / OD
|
3.00 inch (76.2 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Outer / OD
8.86 inch (225 mm)
Type
Aluminum Oxide; Aluminium Oxide
Grit Size
10 # or Microns
View Details
Disc / Backing Type
Cloth; 1-Ply Flex Poly
Applications & Materials Abraded
Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Hard-to-grind steels, alloys
Mounting
QuickChange; Female Quick Change
View Details
Applications & Materials Abraded
Dry Grinding or Sanding; Woodworking
Outer / OD
4.50 inch (114 mm)
Bore / Shank
0.875 inch (22.22 mm)
View Details
Disc / Backing Type
Cloth; Nonwoven (optional feature)
Applications & Materials Abraded
Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting
PSA or Adhesive
View Details