Weiler Abrasives 4-1/2" Tiger Trim Abrasive Flap Disc, Conical (TY29), Trimmable Backing, 40Z, 5/8"-11 UNC Nut 50006

Description
Composite backing that can be trimmed, exposing more abrasive material. Provides versatility to adjust for hard-to-reach areas such as fillet welds and irregular shapes. Composite backing will not mark the workpiece. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
Datasheet
Description
Composite backing that can be trimmed, exposing more abrasive material. Provides versatility to adjust for hard-to-reach areas such as fillet welds and irregular shapes. Composite backing will not mark the workpiece. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-1/2
Cresco, PA, United States
4-1/2" Tiger Trim Abrasive Flap Disc, Conical (TY29), Trimmable Backing, 40Z, 5/8"-11 UNC Nut
50006
4-1/2" Tiger Trim Abrasive Flap Disc, Conical (TY29), Trimmable Backing, 40Z, 5/8"-11 UNC Nut 50006
Composite backing that can be trimmed, exposing more abrasive material. Provides versatility to adjust for hard-to-reach areas such as fillet welds and irregular shapes. Composite backing will not mark the workpiece. Contaminant-free (contains less than 0.1% Fe, S, Cl). Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure. 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
  • Composite backing that can be trimmed, exposing more abrasive material.
  • Provides versatility to adjust for hard-to-reach areas such as fillet welds and irregular shapes.
  • Composite backing will not mark the workpiece.
  • Contaminant-free (contains less than 0.1% Fe, S, Cl).
  • Self-sharpening zirconia alumina (ZA) grains hold up under high temperatures and extreme pressure.
  • 5/8" - 11 metal nut allows for quick spin-on, spin-off changeover and eliminates cross-threading or sticking to spindle due to heat build-up.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Abrasive Discs
Product Number 50006
Product Name 4-1/2" Tiger Trim Abrasive Flap Disc, Conical (TY29), Trimmable Backing, 40Z, 5/8"-11 UNC Nut
Applications & Materials Abraded Grinding;Finishing
Features DiscRoll
Outer / OD 4.50 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Discs - 1883433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 5.91 inch (150 mm)
Type Aluminium oxide
Grit Size 120 # or Microns
View Details
Merit Surface Prep Medium Surface Conditioning Disc - 05539562620 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Blending & Intermediate Cutting; Cleaning and Surface Prep; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting HookLoop
View Details
Resin Fiber Disc - 742069-A-5 - Makita USA, Inc.
Specs
Applications & Materials Abraded Dry Grinding or Sanding; Woodworking
Outer / OD 7.00 inch (178 mm)
Bore / Shank 0.875 inch (22.22 mm)
View Details
Polishing Cloths / Pads -  - Advanced Abrasives Corp.
Advanced Abrasives Corp.
Specs
Disc / Backing Type Cloth; Nonwoven (optional feature)
Applications & Materials Abraded Finishing and Deburring (optional feature); Coarse Grit / Material Removal / Rough Finishing (optional feature); Metalworking; Polishing, Lapping or Precision Surfacing (Fine to Superfine Grits); Metallographic Preparation
Mounting PSA or Adhesive
View Details