Greenleaf Corporation Datasheets for Cutting Tool Inserts
Cutting tool inserts are replaceable attachments for cutting tools. They typically contain the actual cutting edge.
Cutting Tool Inserts: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 35° diamond chip control insert, finishing config | |
| 35° diamond chip control insert, general purpose config | |
| 35° diamond chip control insert, precision finishing config | |
| 35° diamond insert, flat top config | |
| 35° diamond insert, screw on configuration | |
| 80° trigon chip control configuration, screw on | |
| 80° trigon finishing configuration | |
| 80° trigon flat top config | |
| 80° trigon general purpose configuration | |
| 80° trigon medium roughing configuration | |
| A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute. | |
| A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute | |
| Groover shape, no hole configuration | |
| Negative trigon geometry, screw on configuration | |
| Positive flat top configuration | |
| Rectangular geometry, screw on configuration | |
| Triangle chip control insert, finishing config | |
| Triangle chip control insert, general purpose config | |
| Triangle chip control insert, heavy roughing config | |
| Triangle chip control insert, medium roughing config | |
| Triangle chip control insert, precision finishing config | |
| Triangle flat top configuration, no hole | |
| Triangle geometry, no hole configuration | |
| Triangle geometry, screw on configuration | |
| Triangle insert, flat top config, no hole | |
| Triangle insert, flat top config |
| << Prev |