Greenleaf Corporation Triangle Flat Top Insert TNUN-554

Description
Triangle insert, flat top config, no hole
Description
Triangle insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Triangle Flat Top Insert - TNUN-554 - Greenleaf Corporation
Saegertown, PA, United States
Triangle Flat Top Insert
TNUN-554
Triangle Flat Top Insert TNUN-554
Triangle insert, flat top config, no hole

Triangle insert, flat top config, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number TNUN-554
Product Name Triangle Flat Top Insert
Application Milling; Turning
Shape Triangle
Tip Angle 60°
I.C. 0.625 inch (15.9 mm)
Thickness 0.312 inch (7.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide 80° Diamond Flat Top Insert - CNMA-642 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details