Greenleaf Corporation 35° V-Bottom Insert VCGN-2.533V

Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.
Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Suppliers

Company
Product
Description
Supplier Links
35° V-Bottom Insert - VCGN-2.533V - Greenleaf Corporation
Saegertown, PA, United States
35° V-Bottom Insert
VCGN-2.533V
35° V-Bottom Insert VCGN-2.533V
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VCGN-2.533V
Product Name 35° V-Bottom Insert
Application Milling
Shape V-Bottom
Tip Angle 35°
I.C. 0.312 inch (7.9 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Adhesive Reamer (TAR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
High Performance Spade Drill - 1023N-0125 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-16TR01F300E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details