Greenleaf Corporation 80° Trigon Chip Control Insert WNMG-432-GP2

Description
80° trigon general purpose configuration
Description
80° trigon general purpose configuration

Suppliers

Company
Product
Description
Supplier Links
80° Trigon Chip Control Insert - WNMG-432-GP2 - Greenleaf Corporation
Saegertown, PA, United States
80° Trigon Chip Control Insert
WNMG-432-GP2
80° Trigon Chip Control Insert WNMG-432-GP2
80° trigon general purpose configuration

80° trigon general purpose configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WNMG-432-GP2
Product Name 80° Trigon Chip Control Insert
Application Milling; Turning
Shape Trigon; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Sealant Removal Cutter (TSR) -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
55° V-Bottom Insert - DPGN-443V - Greenleaf Corporation
Specs
Application Milling
Shape V-Bottom
Tip Angle 35°
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
Carbide Inserts Series -  - Aloris Tool Technology Co., Inc.
Aloris Tool Technology Co., Inc.
Specs
Application Turning; Facing
Shape Triangle; Square; Chipbreaker
Tip Angle 80°
View Details