Greenleaf Corporation 35° Diamond Chip Control Insert VNMG-333-GP2

Description
35° diamond chip control insert, general purpose config
Description
35° diamond chip control insert, general purpose config

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Chip Control Insert - VNMG-333-GP2 - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Chip Control Insert
VNMG-333-GP2
35° Diamond Chip Control Insert VNMG-333-GP2
35° diamond chip control insert, general purpose config

35° diamond chip control insert, general purpose config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VNMG-333-GP2
Product Name 35° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 35°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
WhizThread Inserts for Full Profile Threading Trapeziodal DIN 103 - T-Tr - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details