Greenleaf Corporation 35° Diamond Chip Control Insert VNGG-331-TF

Description
35° diamond chip control insert, precision finishing config
Description
35° diamond chip control insert, precision finishing config

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Chip Control Insert - VNGG-331-TF - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Chip Control Insert
VNGG-331-TF
35° Diamond Chip Control Insert VNGG-331-TF
35° diamond chip control insert, precision finishing config

35° diamond chip control insert, precision finishing config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number VNGG-331-TF
Product Name 35° Diamond Chip Control Insert
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 35°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® ABNIR Surface Prep Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
55° Diamond Chip Control Insert - DNMG-433-GP2 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond; Chipbreaker
Tip Angle 55°
View Details