Greenleaf Corporation Positive Flat Top Triangle Insert TPGN-323

Description
Triangle geometry, no hole configuration
Description
Triangle geometry, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Positive Flat Top Triangle Insert - TPGN-323 - Greenleaf Corporation
Saegertown, PA, United States
Positive Flat Top Triangle Insert
TPGN-323
Positive Flat Top Triangle Insert TPGN-323
Triangle geometry, no hole configuration

Triangle geometry, no hole configuration

Supplier's Site
Triangle Positive Flat Top Insert - TPGN-323 - Greenleaf Corporation
Saegertown, PA, United States
Triangle Positive Flat Top Insert
TPGN-323
Triangle Positive Flat Top Insert TPGN-323
Triangle flat top configuration, no hole

Triangle flat top configuration, no hole

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number TPGN-323 TPGN-323
Product Name Positive Flat Top Triangle Insert Triangle Positive Flat Top Insert
Application Milling; Turning Milling; Turning
Shape Triangle Triangle
Tip Angle 60° 60°
I.C. 0.375 inch (9.5 mm) 0.375 inch (9.5 mm)
Thickness 0.125 inch (3.2 mm) 0.125 inch (3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
80° Ceramic Diamond Insert - CNGN-451 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details