Greenleaf Corporation Flat Nose Grooving Insert WG-8344-2

Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.
Description
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Suppliers

Company
Product
Description
Supplier Links
Flat Nose Grooving Insert - WG-8344-2 - Greenleaf Corporation
Saegertown, PA, United States
Flat Nose Grooving Insert
WG-8344-2
Flat Nose Grooving Insert WG-8344-2
A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute.

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WG-8344-2
Product Name Flat Nose Grooving Insert
Application Boring; Grooving; Turning
Shape Groover Shape
Tip Angle 90°
Thickness 0.337 inch (8.6 mm)
Radius 0.031 inch (0.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CoroThread® 266 insert for thread turning - 266RG-16AC01F100E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off, 6° Angular Cut - Style Y - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details