A complete API ring groove tooling solution. Finish API ring grooves in Inconel 625 clad overlay in less than a minute
| Greenleaf Corporation | |
|---|---|
| Product Category | Cutting Tool Inserts |
| Product Number | WGC-6218 |
| Product Name | Full Nose Grooving Insert |
| Application | Boring; Grooving; Turning |
| Shape | Groover Shape |
| Tip Angle | 90° |
| Thickness | 0.250 inch (6.3 mm) |
| Material | Ceramic |