Greenleaf Corporation 80° Trigon Flat Top Insert WNMA-332

Description
80° trigon flat top config
Description
80° trigon flat top config

Suppliers

Company
Product
Description
Supplier Links
80° Trigon Flat Top Insert - WNMA-332 - Greenleaf Corporation
Saegertown, PA, United States
80° Trigon Flat Top Insert
WNMA-332
80° Trigon Flat Top Insert WNMA-332
80° trigon flat top config

80° trigon flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WNMA-332
Product Name 80° Trigon Flat Top Insert
Application Milling; Turning
Shape Trigon
Tip Angle 80°
I.C. 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90038 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
Inserts for Back Turning Profiles - Style VLR - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details