Greenleaf Corporation Triangle Flat Top Insert TNGN-334

Description
Triangle insert, flat top config, no hole
Description
Triangle insert, flat top config, no hole

Suppliers

Company
Product
Description
Supplier Links
Triangle Flat Top Insert - TNGN-334 - Greenleaf Corporation
Saegertown, PA, United States
Triangle Flat Top Insert
TNGN-334
Triangle Flat Top Insert TNGN-334
Triangle insert, flat top config, no hole

Triangle insert, flat top config, no hole

Supplier's Site
Negative Triangle Insert - TNGN-334 - Greenleaf Corporation
Saegertown, PA, United States
Negative Triangle Insert
TNGN-334
Negative Triangle Insert TNGN-334
Triangle geometry, no hole configuration

Triangle geometry, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation Greenleaf Corporation
Product Category Cutting Tool Inserts Cutting Tool Inserts
Product Number TNGN-334 TNGN-334
Product Name Triangle Flat Top Insert Negative Triangle Insert
Application Milling; Turning Milling; Turning
Shape Triangle Triangle
Tip Angle 60° 60°
I.C. 0.375 inch (9.5 mm) 0.375 inch (9.5 mm)
Thickness 0.187 inch (4.7 mm) 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits -  - Pexco
Specs
Application Shearing or Cutting
Shape Circular
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Carbide Turning Inserts -  - Dorian Tool International, Inc.
Dorian Tool International, Inc.
Specs
Application Boring (optional feature); Turning (optional feature)
Shape Circular (optional feature); Diamond (optional feature); Triangle (optional feature); Trigon (optional feature); Square (optional feature); Rhombic (optional feature)
Tip Angle 35° (optional feature); 55° (optional feature); 60° (optional feature); 80° (optional feature); 90° (optional feature)
View Details
80° Ceramic Diamond Insert - CNGA-433 - Greenleaf Corporation
Specs
Application Milling; Turning
Shape Diamond
Tip Angle 80°
View Details