Greenleaf Corporation Datasheets for Milling Cutters

Milling cutters are rotating cutting tools that are used mainly in milling machines and machining centers. Common configurations include end mills, face mills, shell mills, and application-specific cutters and geometries.
Milling Cutters: Learn more

Product Name Notes
0° lead end mill, 20° positive axial rake
0° lead end mill, center cutting, .075"-1.5" diameter
0° lead end mill
0° lead face mill cartridge style
0° lead face mill, 20° positive axial rake
0° lead face mill, negative radial, positive axial
0° lead face mill
2° lead face mill, negative radial, negative axial
30° lead face mill, finishing cutter, negative radial, positive axial
30° lead face mill, negative radial, positive axial
45° lead face mill, negative radial, 20° positive axial rake
75° lead face mill
End mill, compatible with parallelogram inserts, .985"-2.465" diameter
End mill, compatible with round negative inserts, 1"-2.5" diameter
End mill, compatible with round positive inserts, .625"-2.0" diameter
End mill, compatible with square positive inserts, .375"-1.5" diameter
End mill, compatible with triangle positive inserts, .5"-.625" diameter
Face mill, compatible with round negative inserts, 2"-4" diameter
Face mill, compatible with round positive inserts, 2"-4" diameter
High-feed end mill, positive square inserts, 1"-1.5" diameter
High-feed end mill, positive square inserts, 2" diameter
Narrow-width slotter, compatible with screw-on insert
Negative rake face mill
Positive rake face mill
Special wedge design, cutting range: .625"-1.093"