Greenleaf Corporation 80° Trigon Flat Top Insert WNMA-432

Description
80° trigon flat top config
Description
80° trigon flat top config

Suppliers

Company
Product
Description
Supplier Links
80° Trigon Flat Top Insert - WNMA-432 - Greenleaf Corporation
Saegertown, PA, United States
80° Trigon Flat Top Insert
WNMA-432
80° Trigon Flat Top Insert WNMA-432
80° trigon flat top config

80° trigon flat top config

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WNMA-432
Product Name 80° Trigon Flat Top Insert
Application Milling; Turning
Shape Trigon
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EnduroSharp® Scraper Blade & Holder Kit -  - Pexco
Specs
Application Shearing or Cutting
View Details
High Performance Spade Drill - 1025N-0226 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
CoroThread® 266 insert for thread turning - 266RG-16UN01A200M 1125 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details