Greenleaf Corporation 80° Trigon Chip Control Insert WNMG-433-GP2

Description
80° trigon general purpose configuration
Description
80° trigon general purpose configuration

Suppliers

Company
Product
Description
Supplier Links
80° Trigon Chip Control Insert - WNMG-433-GP2 - Greenleaf Corporation
Saegertown, PA, United States
80° Trigon Chip Control Insert
WNMG-433-GP2
80° Trigon Chip Control Insert WNMG-433-GP2
80° trigon general purpose configuration

80° trigon general purpose configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WNMG-433-GP2
Product Name 80° Trigon Chip Control Insert
Application Milling; Turning
Shape Trigon; Chipbreaker
Tip Angle 80°
I.C. 0.500 inch (12.7 mm)
Thickness 0.187 inch (4.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Internal Threading Insert - 90020 - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Application Threading
Shape Triangle (optional feature); Square (optional feature); Single, Multi-Tooth
Tip Angle 60° (optional feature); 90° (optional feature)
View Details
WhizThread Threading Inserts for Threading NPTF - Style T-NPTF - WhizCut of Sweden AB
Specs
Application Threading
Shape Custom Fit; Indexable
Thickness 0.043 inch (1.1 mm)
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details