Greenleaf Corporation Flat Nose Grooving Insert WGC-6281-3

Description
Groover shape, no hole configuration
Description
Groover shape, no hole configuration

Suppliers

Company
Product
Description
Supplier Links
Flat Nose Grooving Insert - WGC-6281-3 - Greenleaf Corporation
Saegertown, PA, United States
Flat Nose Grooving Insert
WGC-6281-3
Flat Nose Grooving Insert WGC-6281-3
Groover shape, no hole configuration

Groover shape, no hole configuration

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Cutting Tool Inserts
Product Number WGC-6281-3
Product Name Flat Nose Grooving Insert
Application Boring; Grooving; Turning
Shape Groover Shape
Tip Angle 90°
Thickness 0.250 inch (6.3 mm)
Radius 0.046 inch (1.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

CoroThread® 266 insert for thread turning - 266LL-16SA01F100E 1135 - Sandvik Coromant Co.
Specs
Application Threading; Turning
Thickness 0.156 inch (4.0 mm)
Process Physical Vapor Deposition
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Inserts for Back Turning Profiles - Style VLR - WhizCut of Sweden AB
Specs
Application Turning
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details